Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 110 mA LED Color: RY Size: 2.7 x 2.7 x 16.7 in Weight: 580 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JT028-RY-CS |
| Product Name | Tower Lights |
| Mounting Options | Pole |
| Number of Lights | Two |
| Light Colors Available | Red; Yellow |