Series: 60mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 150 mA LED Color: RY Size: 2.7 x 2.7 x 18.1 in Weight: 685 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Warning Lights |
| Product Number | JT028-RY-CEL |
| Product Name | 60mm Stacklight with Sound |
| Mounting | Pole; Pole Mount- Wires |
| Agency Approvals | CUL Approved |
| Visual Indicators | Combination |