Mallory Sonalert Products, Inc. Tower Lights JT028-G-CEL

Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 90 mA LED Color: Green Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 90 mA LED Color: Green Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JT028-G-CEL - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JT028-G-CEL
Tower Lights JT028-G-CEL
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 90 mA LED Color: Green Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Multi-Tone Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 90 mA LED Color: Green Size: 2.7 x 2.7 x 16.6 in Weight: 640 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JT028-G-CEL
Product Name Tower Lights
Mounting Options Pole
Features Alarm
Number of Lights One
Light Colors Available Green
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Color LED Light Signal Tower - IF Series - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole
Features Alarm
View Details
Light Module 50 mm Stack Light - 855E-10GL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details
Signal Towers - 2222443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Lights Two
Light Colors Available Red; Green; Green, Red
View Details
Stack Light - 15010875 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Flashing
Light Colors Available Red
AC Voltage Rating 120 volts
View Details