Series: Tower Lights Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 60 mA LED Color: Yellow Size: 1.21 x 0.52 in Weight: 28 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JR28-Y-D |
| Product Name | Tower Lights |
| Mounting Options | Base |
| Number of Lights | One |
| Light Colors Available | Yellow |