Mallory Sonalert Products, Inc. Tower Lights JR28-RYG-4

Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JR28-RYG-4 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JR28-RYG-4
Tower Lights JR28-RYG-4
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JR28-RYG-4
Product Name Tower Lights
Mounting Options Pole
Number of Lights Three
Light Colors Available Red; Green; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

SCB SemiStat® Status Indicator - SCB-024QC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green; Blue
View Details
Signal Towers - 1902805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Lights Six
Light Colors Available Red; Green; Green, red
AC Voltage Rating 24 volts
View Details
Signaling Device Tower Light -  - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Base; Wall (optional feature)
Number of Lights One
View Details
Light Module 50 mm Stack Light - 855E-24TL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Red
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
2 suppliers