Mallory Sonalert Products, Inc. Tower Lights JR28-RG-DLDP3

Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JR28-RG-DLDP3 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JR28-RG-DLDP3
Tower Lights JR28-RG-DLDP3
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 2.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JR28-RG-DLDP3
Product Name Tower Lights
Mounting Options Base
Features Alarm
Number of Lights Two
Light Colors Available Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 2655872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Lights Two
Light Colors Available Red; Green; Red, Green
View Details
RSL Radiant Steady Bright Light Module - RSL-LMB-F-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Clear
View Details