Mallory Sonalert Products, Inc. Tower Lights JR28-R-DLDP2

Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JR28-R-DLDP2 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JR28-R-DLDP2
Tower Lights JR28-R-DLDP2
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JR28-R-DLDP2
Product Name Tower Lights
Mounting Options Base
Features Alarm
Number of Lights One
Light Colors Available Red
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 694297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Light Colors Available Blue; Blue
View Details
3-segment signal light - DV3330 - ifm efector inc.
Specs
Mounting Options Base
Number of Lights Three
DC Voltage Rating 18 to 30 volts
View Details
Light Module 50 mm Stack Light - 855E-20DN3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
MSL MicroStat Status Indicator - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Clear
AC Voltage Rating 120 volts
View Details