Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 4.52 in Weight: 105 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Stack Lights and Machine Lights |
| Product Number | JR28-R-4LDP2 |
| Product Name | Tower Lights |
| Mounting Options | Pole |
| Features | Alarm |
| Number of Lights | One |
| Light Colors Available | Red |