Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR28-G-DLCT1

Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR28-G-DLCT1 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR28-G-DLCT1
30mm Stacklight with Sound JR28-G-DLCT1
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0

Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Continuous Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 50 mA LED Color: Green Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR28-G-DLCT1
Product Name 30mm Stacklight with Sound
Mounting Direct Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-M-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20ADR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details