Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR16-RYG-DMDP215

Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Fast Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Fast Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR16-RYG-DMDP215 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR16-RYG-DMDP215
30mm Stacklight with Sound JR16-RYG-DMDP215
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Fast Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Fast Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR16-RYG-DMDP215
Product Name 30mm Stacklight with Sound
Mounting Direct Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Unlock Full Specs
to access all available technical data

Similar Products

371LEDX Commander® Hazardous Location LED Rotating Lights - 371LEDX-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details