Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR16-RYG-4MDP3

Description
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 112 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 112 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR16-RYG-4MDP3 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR16-RYG-4MDP3
30mm Stacklight with Sound JR16-RYG-4MDP3
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 112 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 112 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR16-RYG-4MDP3
Product Name 30mm Stacklight with Sound
Mounting Pole; Pole Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 245784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Supply Voltage DC or Battery
View Details
151XST Hazardous Location Strobe Lights - 151XST-S240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,Marine,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Blue
View Details