Mallory Sonalert Products, Inc. Tower Lights JR16-RYG-4

Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 9 to 16 DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 9 to 16 DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JR16-RYG-4 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JR16-RYG-4
Tower Lights JR16-RYG-4
Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 9 to 16 DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Pole Mount- Wires Sound Type: N/A Volt Rating: 9 to 16 DC Typical Loudness (dBa): N/A Max Current (mA): 145 mA LED Color: RYG Size: 1.21 x 5.32 in Weight: 86.8 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JR16-RYG-4
Product Name Tower Lights
Mounting Options Pole
Unlock Full Specs
to access all available technical data