Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR16-RG-4MCM1

Description
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 2.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 2.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR16-RG-4MCM1 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR16-RG-4MCM1
30mm Stacklight with Sound JR16-RG-4MCM1
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 2.0

Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Chime Volt Rating: 9 to 16 DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 4.92 in Weight: 108 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 2.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR16-RG-4MCM1
Product Name 30mm Stacklight with Sound
Mounting Pole; Pole Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Unlock Full Specs
to access all available technical data