Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR16-R-DLDP3

Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR16-R-DLDP3 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR16-R-DLDP3
30mm Stacklight with Sound JR16-R-DLDP3
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0

Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Slow Double Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 32 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR16-R-DLDP3
Product Name 30mm Stacklight with Sound
Mounting Direct Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Unlock Full Specs
to access all available technical data

Similar Products

131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
120mm Industrial Beacon 120 mm Beacon - 855BM-N10BR6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details