Series: 30mm Stacklight-Light Only Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 9 to 16 DC Typical Loudness (dBa): N/A Max Current (mA): 60 mA LED Color: Red Size: 1.21 x 0.52 in Weight: 28 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Warning Lights |
| Product Number | JR16-R-D |
| Product Name | 30mm Stacklight-Light Only |
| Mounting | Direct Mount |