The JR16-R-4LMP1 is a 30mm stacklight with sound, designed for pole mounting. It operates within a voltage range of 9 to 16 VDC and features a red LED with a maximum current draw of 60mA. The sound output is characterized by a medium pulse at 5 pulses per second, producing a loudness of 80 to 85 dB(A) at 1 meter, with a frequency of 3900 ± 500 Hz. The device has a maximum total current draw of 100mA and is constructed from 6/6 nylon, ensuring durability. It is rated for operation in temperatures from -30°C to +60°C and can be stored in conditions ranging from -40°C to +70°C. The stacklight is cUL recognized and RoHS compliant, making it suitable for various applications. Recommended mounting requires a hole size of 22.5 mm, and it includes a gasket for approved use.
Series: 30mm Stacklight with Sound Mounting Method: Pole Mount- Wires Sound Type: Medium Pulse Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 100 mA LED Color: Red Size: 1.21 x 4.52 in Weight: 105 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 1.0
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Warning Lights |
| Product Number | JR16-R-4LMP1 |
| Product Name | 30mm Stacklight with Sound |
| Mounting | Pole; Pole Mount- Wires |
| Agency Approvals | CUL Approved |
| Visual Indicators | Combination |