LED PNL IND BLUE DIFF 10MM LEADS
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 458-FL1P-8NW-2-B24V-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Wire Leads |
| Voltage type AC | AC |