Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 1.8 to 2.2 AC/DC Rated Voltage: 2.0 Max Current (mA): 20 mA LED Color: Red Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 1.8 Max Volt: 2.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
"LED Panel Indicator Red 180° 2V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators LED RED 8MM NUT 2VAC/DC
| Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | FL1M-8SJ-2-R2V | 458-1801-ND | FL1M-8SJ-2-R2V |
| Product Name | Panel Lights | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | Red | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
| Width | 8 mm (0.3150 inch) | ||
| Height | 42.2 mm (1.66 inch) |