Mallory Sonalert Products, Inc. Panel Lights FL1M-8SJ-2-G3V

Description
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 3 to 3.2 AC/DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Green Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
Request a Quote Datasheet
Description
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 3 to 3.2 AC/DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Green Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lights - FL1M-8SJ-2-G3V - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Panel Lights
FL1M-8SJ-2-G3V
Panel Lights FL1M-8SJ-2-G3V
Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 3 to 3.2 AC/DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Green Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only

Series: Panel Lights Panel Hole Size: 8 mm Mounting Method: Threads & Nut Volt Rating: 3 to 3.2 AC/DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Green Termination: Flat Blades-2.8mm CUL Approved: No Size: 8 x 42.2 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 3.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 458-1797-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
458-1797-ND
Panel Indicators, Pilot Lights 458-1797-ND
"LED Panel Indicator Green 180° 3V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green 180° 3V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
FL1M-8SJ-2-G3V
LED Panel Mount Indicators FL1M-8SJ-2-G3V
LED Panel Mount Indicators LED GRN 8MM NUT 3VAC/DC

LED Panel Mount Indicators LED GRN 8MM NUT 3VAC/DC

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number FL1M-8SJ-2-G3V 458-1797-ND FL1M-8SJ-2-G3V
Product Name Panel Lights Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Width 8 mm (0.3150 inch)
Height 42.2 mm (1.66 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106212 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details