Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo AST1640MACQ

Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 3 to 20 AC (Vp-p) Typical Loudness (dBa): 80 to 90 @ 10 cm Max Current (mA): 8 mA Size: 16 x 16 x 2.5 mm Weight: 0.9 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 3 to 20 AC (Vp-p) Typical Loudness (dBa): 80 to 90 @ 10 cm Max Current (mA): 8 mA Size: 16 x 16 x 2.5 mm Weight: 0.9 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - AST1640MACQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
AST1640MACQ
Transducers-External Drive-Piezo AST1640MACQ
Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 3 to 20 AC (Vp-p) Typical Loudness (dBa): 80 to 90 @ 10 cm Max Current (mA): 8 mA Size: 16 x 16 x 2.5 mm Weight: 0.9 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: SMT Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 4000.0 Volt Rating: 3 to 20 AC (Vp-p) Typical Loudness (dBa): 80 to 90 @ 10 cm Max Current (mA): 8 mA Size: 16 x 16 x 2.5 mm Weight: 0.9 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 20.0 Typical dB Min Voltage: 80.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-AST1640MACQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-AST1640MACQ-ND
Alarms, Buzzers, and Sirens 458-AST1640MACQ-ND
Buzzers Transducer, Externally Driven Piezo 3V 8mA 4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads

Buzzers Transducer, Externally Driven Piezo 3V 8mA 4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number AST1640MACQ 458-AST1640MACQ-ND
Product Name Transducers-External Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations None Solder Tabs
Mounting Surface; SMT Surface
Diameter / Length 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 1812676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 14 mm (0.5512 inch)
View Details
Transducers-External Drive-Electromagnetic - AST0927MW-3.6TRQ - Mallory Sonalert Products, Inc.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Terminations None
View Details
2 suppliers