BUZZER MAGN 4.4V 0.34X 0.34 SMD
BUZZER MAGN 4.4V 0.34X 0.34 SMD
BUZZER MAGN 4.4V 0.34X 0.34 SMD
| DigiKey | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | 458-AST0840MFD-4.4TRQDKR-ND |
| Product Name | Alarms, Buzzers, and Sirens |
| Terminations | Solder Tabs |
| Mounting | Surface |
| Frequency | 4000 Hz |
| Sound Pressure Level | 105 dB |