Mallory Sonalert Products, Inc. Terminal Block, Standard, 2Way, 26-12Awg; Pitch Spacing Mallory ACC02

Description
TERMINAL BLOCK, STANDARD, 2WAY, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 2WAY, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 2Way, 26-12Awg; Pitch Spacing Mallory - 89K2229 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2Way, 26-12Awg; Pitch Spacing Mallory
89K2229
Terminal Block, Standard, 2Way, 26-12Awg; Pitch Spacing Mallory 89K2229
TERMINAL BLOCK, STANDARD, 2WAY, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2WAY, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
TERMINAL BLOCK PLUG FOR SCE - 512-ACC02 - Utmel Electronic Limited
Hong Kong, China
TERMINAL BLOCK PLUG FOR SCE
512-ACC02
TERMINAL BLOCK PLUG FOR SCE 512-ACC02
TERMINAL BLOCK PLUG FOR SCE

TERMINAL BLOCK PLUG FOR SCE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks
Product Number 89K2229 512-ACC02
Product Name Terminal Block, Standard, 2Way, 26-12Awg; Pitch Spacing Mallory TERMINAL BLOCK PLUG FOR SCE
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1811/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers