Mallory Engineering, Inc. Aluminum Electrolytic Capacitor 4.7Uf, 50V, 20%, Radial; Capacitance Cde Mallory SK4R7M050ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 50V, 20%, Radial; Capacitance Cde Mallory - 91F6271 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 50V, 20%, Radial; Capacitance Cde Mallory
91F6271
Aluminum Electrolytic Capacitor 4.7Uf, 50V, 20%, Radial; Capacitance Cde Mallory 91F6271
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 50V, 20%, RADIAL; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 91F6271
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 50V, 20%, Radial; Capacitance Cde Mallory
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details