Mallory Engineering, Inc. Aluminum Electrolytic Capacitor 1200Uf 200V, 20%, Snap; Capacitance Cde Mallory LPX122M200H5P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 200V, 20%, SNAP; Capacitance:1200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:LPX SeriesRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 200V, 20%, SNAP; Capacitance:1200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:LPX SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1200Uf 200V, 20%, Snap; Capacitance Cde Mallory - 95F3423 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf 200V, 20%, Snap; Capacitance Cde Mallory
95F3423
Aluminum Electrolytic Capacitor 1200Uf 200V, 20%, Snap; Capacitance Cde Mallory 95F3423
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 200V, 20%, SNAP; Capacitance:1200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:LPX SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF 200V, 20%, SNAP; Capacitance:1200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:LPX SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3423
Product Name Aluminum Electrolytic Capacitor 1200Uf 200V, 20%, Snap; Capacitance Cde Mallory
Configuration / Form Factor Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers