Mallory Engineering, Inc. Ceramic Capacitor 0.56Uf, 50V, X7R, 10%, Radial; Capacitance Cde Mallory CK06BX564K

Description
CERAMIC CAPACITOR 0.56UF, 50V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
CERAMIC CAPACITOR 0.56UF, 50V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.56Uf, 50V, X7R, 10%, Radial; Capacitance Cde Mallory - 65F684 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf, 50V, X7R, 10%, Radial; Capacitance Cde Mallory
65F684
Ceramic Capacitor 0.56Uf, 50V, X7R, 10%, Radial; Capacitance Cde Mallory 65F684
CERAMIC CAPACITOR 0.56UF, 50V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CERAMIC CAPACITOR 0.56UF, 50V, X7R, 10%, RADIAL; Capacitance:0.56µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 65F684
Product Name Ceramic Capacitor 0.56Uf, 50V, X7R, 10%, Radial; Capacitance Cde Mallory
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details