Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 970Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory CGS971T450V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 970UF, 450V, +50%,-10%, SCREW; Capacitance:970µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.096ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 970UF, 450V, +50%,-10%, SCREW; Capacitance:970µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.096ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 970Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory - 19C9562 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 970Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory
19C9562
Aluminum Electrolytic Capacitor, 970Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory 19C9562
ALUMINUM ELECTROLYTIC CAPACITOR, 970UF, 450V, +50%,-10%, SCREW; Capacitance:970µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.096ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 970UF, 450V, +50%,-10%, SCREW; Capacitance:970µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.096ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C9562
Product Name Aluminum Electrolytic Capacitor, 970Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 970 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers