Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4000Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory CGS402T350X3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 350V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.045ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 350V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.045ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4000Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9733 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4000Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
07C9733
Aluminum Electrolytic Capacitor, 4000Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory 07C9733
ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 350V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.045ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4000UF, 350V, +50%,-10%,SCREW; Capacitance:4000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.045ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9733
Product Name Aluminum Electrolytic Capacitor, 4000Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers