Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 3600Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory CGS362T200V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3600UF, 200V, +50%,-10%,SCREW; Capacitance:3600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3600UF, 200V, +50%,-10%,SCREW; Capacitance:3600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3600Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory - 62H1156 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3600Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory
62H1156
Aluminum Electrolytic Capacitor, 3600Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory 62H1156
ALUMINUM ELECTROLYTIC CAPACITOR, 3600UF, 200V, +50%,-10%,SCREW; Capacitance:3600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3600UF, 200V, +50%,-10%,SCREW; Capacitance:3600µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1156
Product Name Aluminum Electrolytic Capacitor, 3600Uf, 200V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers