Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 2900Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGS292T250V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2900UF, 250V, +50%,-10%,SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2900UF, 250V, +50%,-10%,SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2900Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9722 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2900Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
07C9722
Aluminum Electrolytic Capacitor, 2900Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 07C9722
ALUMINUM ELECTROLYTIC CAPACITOR, 2900UF, 250V, +50%,-10%,SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2900UF, 250V, +50%,-10%,SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.041ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9722
Product Name Aluminum Electrolytic Capacitor, 2900Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 2900 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers