Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 26000Uf, 10V, +75,-10%, Screw; Capacitance Cde Mallory CGS263U010R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 26000UF, 10V, +75,-10%, SCREW; Capacitance:26000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 26000UF, 10V, +75,-10%, SCREW; Capacitance:26000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 26000Uf, 10V, +75,-10%, Screw; Capacitance Cde Mallory - 88F4413 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 26000Uf, 10V, +75,-10%, Screw; Capacitance Cde Mallory
88F4413
Aluminum Electrolytic Capacitor, 26000Uf, 10V, +75,-10%, Screw; Capacitance Cde Mallory 88F4413
ALUMINUM ELECTROLYTIC CAPACITOR, 26000UF, 10V, +75,-10%, SCREW; Capacitance:26000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 26000UF, 10V, +75,-10%, SCREW; Capacitance:26000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88F4413
Product Name Aluminum Electrolytic Capacitor, 26000Uf, 10V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 26000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers