Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 25000Uf, 50V, +75,-10%, Screw; Capacitance Cde Mallory CGS253U050U4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 25000UF, 50V, +75,-10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 25000UF, 50V, +75,-10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 25000Uf, 50V, +75,-10%, Screw; Capacitance Cde Mallory - 12C1475 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 25000Uf, 50V, +75,-10%, Screw; Capacitance Cde Mallory
12C1475
Aluminum Electrolytic Capacitor, 25000Uf, 50V, +75,-10%, Screw; Capacitance Cde Mallory 12C1475
ALUMINUM ELECTROLYTIC CAPACITOR, 25000UF, 50V, +75,-10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 25000UF, 50V, +75,-10%, SCREW; Capacitance:25000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C1475
Product Name Aluminum Electrolytic Capacitor, 25000Uf, 50V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 25000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details