ALUMINUM ELECTROLYTIC CAPACITOR, 2400UF, 350V, +50%,-10%,SCREW; Capacitance:2400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.061ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 07C9714 |
| Product Name | Aluminum Electrolytic Capacitor, 2400Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 2400 microF |