Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 2300Uf, 75V; Capacitance Cde Mallory CGS232U075R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2300UF, 75V; Capacitance:2300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2300UF, 75V; Capacitance:2300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2300Uf, 75V; Capacitance Cde Mallory - 60F3693 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2300Uf, 75V; Capacitance Cde Mallory
60F3693
Aluminum Electrolytic Capacitor, 2300Uf, 75V; Capacitance Cde Mallory 60F3693
ALUMINUM ELECTROLYTIC CAPACITOR, 2300UF, 75V; Capacitance:2300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2300UF, 75V; Capacitance:2300µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60F3693
Product Name Aluminum Electrolytic Capacitor, 2300Uf, 75V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details