ALUMINUM ELECTROLYTIC CAPACITOR 22000UF, 250V, +50%,-10%,SCREW; Capacitance:22000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 07C9713 |
| Product Name | Aluminum Electrolytic Capacitor 22000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 22000 microF |