Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 1700Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGS172T250V2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 250V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.07ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 250V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.07ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1700Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9704 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1700Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
07C9704
Aluminum Electrolytic Capacitor, 1700Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 07C9704
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 250V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.07ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 250V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.07ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9704
Product Name Aluminum Electrolytic Capacitor, 1700Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers