Mallory Engineering, Inc. Aluminum Electrolytic Capacitor 13000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGS133T250X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 250V, +50%,-10%,SCREW; Capacitance:13000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 250V, +50%,-10%,SCREW; Capacitance:13000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 13000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9701 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 13000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
07C9701
Aluminum Electrolytic Capacitor 13000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 07C9701
ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 250V, +50%,-10%,SCREW; Capacitance:13000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 250V, +50%,-10%,SCREW; Capacitance:13000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9701
Product Name Aluminum Electrolytic Capacitor 13000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 13000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details