Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 12000Uf, 40V, +75,-10%, Screw; Capacitance Cde Mallory CGS123U040V2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 40V, +75,-10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.067ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 40V, +75,-10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.067ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 12000Uf, 40V, +75,-10%, Screw; Capacitance Cde Mallory - 16C1625 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12000Uf, 40V, +75,-10%, Screw; Capacitance Cde Mallory
16C1625
Aluminum Electrolytic Capacitor, 12000Uf, 40V, +75,-10%, Screw; Capacitance Cde Mallory 16C1625
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 40V, +75,-10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.067ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 40V, +75,-10%, SCREW; Capacitance:12000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.067ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16C1625
Product Name Aluminum Electrolytic Capacitor, 12000Uf, 40V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers