Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 9600Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory CGR962T075W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9600UF, 75V, +50%,-10%, SCREW; Capacitance:9600µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0094ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9600UF, 75V, +50%,-10%, SCREW; Capacitance:9600µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0094ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 9600Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory - 46F2224 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 9600Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory
46F2224
Aluminum Electrolytic Capacitor, 9600Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory 46F2224
ALUMINUM ELECTROLYTIC CAPACITOR, 9600UF, 75V, +50%,-10%, SCREW; Capacitance:9600µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0094ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 9600UF, 75V, +50%,-10%, SCREW; Capacitance:9600µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0094ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F2224
Product Name Aluminum Electrolytic Capacitor, 9600Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details