Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 7400Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory CGR742U030R3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 30V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 30V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 7400Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory - 96B8361 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 7400Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory
96B8361
Aluminum Electrolytic Capacitor, 7400Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory 96B8361
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 30V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 30V, +75, -10%, SCREW; Capacitance:7400µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.011ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96B8361
Product Name Aluminum Electrolytic Capacitor, 7400Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 7400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details