Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 18000Uf, 5V; Capacitance Cde Mallory CGO183M005L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 5V; Capacitance:18000µF; Voltage(DC):5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 5V; Capacitance:18000µF; Voltage(DC):5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 18000Uf, 5V; Capacitance Cde Mallory - 93B3328 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 18000Uf, 5V; Capacitance Cde Mallory
93B3328
Aluminum Electrolytic Capacitor, 18000Uf, 5V; Capacitance Cde Mallory 93B3328
ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 5V; Capacitance:18000µF; Voltage(DC):5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 18000UF, 5V; Capacitance:18000µF; Voltage(DC):5V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; Product Range:CGO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93B3328
Product Name Aluminum Electrolytic Capacitor, 18000Uf, 5V; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C553U050CJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details