Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 9000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGH902T250W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9000UF, 250V, +50%,-10%,SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 9000UF, 250V, +50%,-10%,SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 9000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3379 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 9000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
95F3379
Aluminum Electrolytic Capacitor, 9000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 95F3379
ALUMINUM ELECTROLYTIC CAPACITOR, 9000UF, 250V, +50%,-10%,SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 9000UF, 250V, +50%,-10%,SCREW; Capacitance:9000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0163ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3379
Product Name Aluminum Electrolytic Capacitor, 9000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers