Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 7400Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGH742T250X3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 250V, +50%,-10%,SCREW; Capacitance:7400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0271ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 250V, +50%,-10%,SCREW; Capacitance:7400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0271ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 7400Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3380 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 7400Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
95F3380
Aluminum Electrolytic Capacitor, 7400Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 95F3380
ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 250V, +50%,-10%,SCREW; Capacitance:7400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0271ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 7400UF, 250V, +50%,-10%,SCREW; Capacitance:7400µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0271ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3380
Product Name Aluminum Electrolytic Capacitor, 7400Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details