Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 7000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory CGH702T250W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7000UF, 250V, +50%,-10%,SCREW; Capacitance:7000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7000UF, 250V, +50%,-10%,SCREW; Capacitance:7000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 7000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3378 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 7000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
95F3378
Aluminum Electrolytic Capacitor, 7000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory 95F3378
ALUMINUM ELECTROLYTIC CAPACITOR, 7000UF, 250V, +50%,-10%,SCREW; Capacitance:7000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 7000UF, 250V, +50%,-10%,SCREW; Capacitance:7000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0201ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3378
Product Name Aluminum Electrolytic Capacitor, 7000Uf, 250V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details