Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory CGH172T450W3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0553ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0553ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3398 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
95F3398
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory 95F3398
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0553ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0553ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3398
Product Name Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers