Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 1700Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory CGH172T350V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 350V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0819ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 350V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0819ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1700Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3385 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1700Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
95F3385
Aluminum Electrolytic Capacitor, 1700Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory 95F3385
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 350V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0819ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 350V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0819ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3385
Product Name Aluminum Electrolytic Capacitor, 1700Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers