Mallory Engineering, Inc. Arc Suppression / Snubber Network; Capacitance Cde Mallory 254M06QD150

Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes
Description
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Arc Suppression / Snubber Network; Capacitance Cde Mallory - 78K7151 - Newark, An Avnet Company
Chicago, IL, United States
Arc Suppression / Snubber Network; Capacitance Cde Mallory
78K7151
Arc Suppression / Snubber Network; Capacitance Cde Mallory 78K7151
ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

ARC SUPPRESSION / SNUBBER NETWORK; Capacitance:0.25µF; Capacitance Tolerance:± 20%; Resistance:150ohm; Resistance Tolerance:± 10%; Resistor Power Rating:500mW; Voltage(AC):250V; Voltage(DC):600V; Product Range:Quencharc Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78K7151
Product Name Arc Suppression / Snubber Network; Capacitance Cde Mallory
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details