Malico, Inc. Heatsinks MBH31001-15W/2.6

Description
Malico MBH31001-15W/2.6 Heatsink
Request a Quote
Description
Malico MBH31001-15W/2.6 Heatsink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heatsinks - 4896085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heatsinks
4896085
Heatsinks 4896085
Malico MBH31001-15W/2.6 Heatsink

Malico MBH31001-15W/2.6 Heatsink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 4896085
Product Name Heatsinks
L 31 mm (1.22 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heatsinks - 400062 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details