Malico, Inc. Heat Sink, Bga, Black Anodized, Bga, 6.9 C/w, 13 Mm, 30 Mm, 30 Mm Rohs Compliant Malico MBH30001-13L/2.0

Description
Heat Sink, BGA, Black Anodized, BGA, 6.9 C/W, 13 mm, 30 mm, 30 mm RoHS Compliant: Yes
Datasheet
Description
Heat Sink, BGA, Black Anodized, BGA, 6.9 C/W, 13 mm, 30 mm, 30 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Bga, Black Anodized, Bga, 6.9 C/w, 13 Mm, 30 Mm, 30 Mm Rohs Compliant Malico - 53M8252 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Bga, Black Anodized, Bga, 6.9 C/w, 13 Mm, 30 Mm, 30 Mm Rohs Compliant Malico
53M8252
Heat Sink, Bga, Black Anodized, Bga, 6.9 C/w, 13 Mm, 30 Mm, 30 Mm Rohs Compliant Malico 53M8252
Heat Sink, BGA, Black Anodized, BGA, 6.9 C/W, 13 mm, 30 mm, 30 mm RoHS Compliant: Yes

Heat Sink, BGA, Black Anodized, BGA, 6.9 C/W, 13 mm, 30 mm, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 53M8252
Product Name Heat Sink, Bga, Black Anodized, Bga, 6.9 C/w, 13 Mm, 30 Mm, 30 Mm Rohs Compliant Malico
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heatsinks - 1846718 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 30 mm (1.18 inch)
W 30 mm (1.18 inch)
H 8 mm (0.3150 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details