Malico, Inc. Force Cooled Heat Sink, Bga; Thermal Resistance Malico CMBF0142422901-00

Description
FORCE COOLED HEAT SINK, BGA; Thermal Resistance:-; External Height - Metric:28.6mm; External Width - Metric:42mm; External Length - Metric:42mm; Flow Rate Max:-; Noise Rating:-; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FORCE COOLED HEAT SINK, BGA; Thermal Resistance:-; External Height - Metric:28.6mm; External Width - Metric:42mm; External Length - Metric:42mm; Flow Rate Max:-; Noise Rating:-; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Cooled Heat Sink, Bga; Thermal Resistance Malico - 53M7048 - Newark, An Avnet Company
Chicago, IL, United States
Force Cooled Heat Sink, Bga; Thermal Resistance Malico
53M7048
Force Cooled Heat Sink, Bga; Thermal Resistance Malico 53M7048
FORCE COOLED HEAT SINK, BGA; Thermal Resistance:-; External Height - Metric:28.6mm; External Width - Metric:42mm; External Length - Metric:42mm; Flow Rate Max:-; Noise Rating:-; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: Yes

FORCE COOLED HEAT SINK, BGA; Thermal Resistance:-; External Height - Metric:28.6mm; External Width - Metric:42mm; External Length - Metric:42mm; Flow Rate Max:-; Noise Rating:-; Heat Sink Mounting:Clip On; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 53M7048
Product Name Force Cooled Heat Sink, Bga; Thermal Resistance Malico
L 42 mm (1.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-tps3102-28020 - TPS Elektronik GmbH
Specs
W 162 mm (6.38 inch)
H 15 mm (0.5906 inch)
Material Aluminum; AL6063-T5
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Forged Heat Sinks - LFZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 60 mm (1.57 to 2.36 inch)
W 40 to 60 mm (1.57 to 2.36 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details