The VF-8100 consists of an inline flow sensor and electronics in one package. The flow sensor is a straight-through PFA tube that uses ultrasonic sensing technology to measure the flow rate. There are no moving parts or mechanical seals. The VF-8100 is an ideal choice for use in the semiconductor industry where minimal footprint, high purity and corrosion resistant wetted parts are required.
Features
| Malema Sensors | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | VF-8100 Series |
| Product Name | Vortex Flow Meters |
| Meter Technology | Vortex (Shedding) Meter |
| Features | Built-in Alarm Indicator |
| Operating Temperature | 32 to 122 F (0 to 50 C) |
| Process Media Type | Liquid |
| Media Temperature | 32 to 194 F (0 to 90 C) |